Cypress Semiconductor Corp. Memory - SRAM - CY62177EV30LL-55BAXI CY62177EV30LL-55BAXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 084962-CY62177EV30LL -55BAXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-FBGA (8x9.5) Supply Voltage - Operating: 2.2 V to 3.7 V Memory Format: SRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 084962-CY62177EV30LL -55BAXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-FBGA (8x9.5) Supply Voltage - Operating: 2.2 V to 3.7 V Memory Format: SRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62177EV30LL-55BAXI - 084962-CY62177EV30LL-55BAXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62177EV30LL-55BAXI
084962-CY62177EV30LL-55BAXI
Memory - SRAM - CY62177EV30LL-55BAXI 084962-CY62177EV30LL-55BAXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 084962-CY62177EV30LL -55BAXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-FBGA (8x9.5) Supply Voltage - Operating: 2.2 V to 3.7 V Memory Format: SRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 084962-CY62177EV30LL-55BAXI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 55ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-FBGA (8x9.5)
Supply Voltage - Operating: 2.2 V to 3.7 V
Memory Format: SRAM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY62177EV30LL-55BAXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62177EV30LL-55BAXI
Integrated Circuits (ICs) - Memory CY62177EV30LL-55BAXI
IC SRAM 32MBIT PARALLEL 48FBGA

IC SRAM 32MBIT PARALLEL 48FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 084962-CY62177EV30LL-55BAXI CY62177EV30LL-55BAXI
Product Name Memory - SRAM - CY62177EV30LL-55BAXI Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71124S15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 593995-003-38 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers