Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772050-CY62177EV18LL
Series: MoBL
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFBGA
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 1.65 V ~ 2.25 V
Memory Type: Volatile
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 70ns
Family Name: CY62177EV18LL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 48-FBGA (8x9.5)
Alternative Parts (Cross-Reference): LY62L204916AGL-55SL;
ECCN: 3A991.b.2.a
Country of Origin: Thailand
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
SRAM - ASYNCHRONOUS MEMORY IC 32
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 772050-CY62177EV18LL-70BAXI | CY62177EV18LL-70BAXI |
| Product Name | Memory - SRAM - CY62177EV18LL-70BAXI | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 70 ns | |
| Cycle Time | 70 ns | 70 ns |