Cypress Semiconductor Corp. Memory - SRAM - CY62168DV30LL-55BVI CY62168DV30LL-55BVI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 141260-CY62168DV30LL -55BVI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (2M x 8) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (8x9.5) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 141260-CY62168DV30LL -55BVI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (2M x 8) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (8x9.5) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62168DV30LL-55BVI - 141260-CY62168DV30LL-55BVI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62168DV30LL-55BVI
141260-CY62168DV30LL-55BVI
Memory - SRAM - CY62168DV30LL-55BVI 141260-CY62168DV30LL-55BVI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 141260-CY62168DV30LL -55BVI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (2M x 8) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (8x9.5) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 141260-CY62168DV30LL-55BVI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Mb (2M x 8)
Access Time: 55ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VFBGA (8x9.5)
Supply Voltage - Operating: 2.2 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY62168DV30LL-55BVI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY62168DV30LL-55BVI
Integrated Circuits (ICs) - Memory - Memory CY62168DV30LL-55BVI
IC SRAM 16MBIT PARALLEL 48VFBGA

IC SRAM 16MBIT PARALLEL 48VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 141260-CY62168DV30LL-55BVI CY62168DV30LL-55BVI
Product Name Memory - SRAM - CY62168DV30LL-55BVI Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-VFBGA (8x9.5) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 71T75702S75PFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 7.5 ns
Density 18000 kbits
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details