Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory CY62167GE30-45BVXI

Description
Win Source Part Number: 1182975-CY62167GE30- 45BVXI Category: Integrated Circuits (ICs)>Memory Series: MoBL® Package: Tray Standard Package: 2,400 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 45 ns Voltage - Supply: 2.2V ~ 3.6V Package / Case: 48-VFBGA Supplier Device Package: 48-VFBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: 428-4149,CY62167GE30 -45BVXI-ND,2015-CY62 167GE30-45BVXI Base Product Number: CY62167
Request a Quote Datasheet
Description
Win Source Part Number: 1182975-CY62167GE30- 45BVXI Category: Integrated Circuits (ICs)>Memory Series: MoBL® Package: Tray Standard Package: 2,400 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 45 ns Voltage - Supply: 2.2V ~ 3.6V Package / Case: 48-VFBGA Supplier Device Package: 48-VFBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: 428-4149,CY62167GE30 -45BVXI-ND,2015-CY62 167GE30-45BVXI Base Product Number: CY62167
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1182975-CY62167GE30-45BVXI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1182975-CY62167GE30-45BVXI
Integrated Circuits (ICs) - Memory 1182975-CY62167GE30-45BVXI
Win Source Part Number: 1182975-CY62167GE30- 45BVXI Category: Integrated Circuits (ICs)>Memory Series: MoBL® Package: Tray Standard Package: 2,400 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 45 ns Voltage - Supply: 2.2V ~ 3.6V Package / Case: 48-VFBGA Supplier Device Package: 48-VFBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: 428-4149,CY62167GE30 -45BVXI-ND,2015-CY62 167GE30-45BVXI Base Product Number: CY62167

Win Source Part Number: 1182975-CY62167GE30-45BVXI
Category: Integrated Circuits (ICs)>Memory
Series: MoBL®
Package: Tray
Standard Package: 2,400
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 45 ns
Voltage - Supply: 2.2V ~ 3.6V
Package / Case: 48-VFBGA
Supplier Device Package: 48-VFBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Other Names: 428-4149,CY62167GE30-45BVXI-ND,2015-CY62167GE30-45BVXI
Base Product Number: CY62167

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY62167GE30-45BVXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62167GE30-45BVXI
Integrated Circuits (ICs) - Memory CY62167GE30-45BVXI
IC SRAM 16MBIT PARALLEL 48VFBGA

IC SRAM 16MBIT PARALLEL 48VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1182975-CY62167GE30-45BVXI CY62167GE30-45BVXI
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns
Cycle Time 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA12PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Memory - 1981819 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details