Cypress Semiconductor Corp. Memory - SRAM - CY62167G30-45ZXA CY62167G30-45ZXA

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867606-CY62167G30-45 ZXA Series: Automotive, AEC-Q100, MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 45 ns 48-TSOP I Package: 48-TFSOP (0.724", 18.40mm Width) Package: Tray Mounting: Surface Mount Family Name: CY62167 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP I ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867606-CY62167G30-45 ZXA Series: Automotive, AEC-Q100, MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 45 ns 48-TSOP I Package: 48-TFSOP (0.724", 18.40mm Width) Package: Tray Mounting: Surface Mount Family Name: CY62167 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP I ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62167G30-45ZXA - 867606-CY62167G30-45ZXA - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62167G30-45ZXA
867606-CY62167G30-45ZXA
Memory - SRAM - CY62167G30-45ZXA 867606-CY62167G30-45ZXA
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867606-CY62167G30-45 ZXA Series: Automotive, AEC-Q100, MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 45 ns 48-TSOP I Package: 48-TFSOP (0.724", 18.40mm Width) Package: Tray Mounting: Surface Mount Family Name: CY62167 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP I ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867606-CY62167G30-45ZXA
Series: Automotive, AEC-Q100, MoBL®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 45 ns 48-TSOP I
Package: 48-TFSOP (0.724", 18.40mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: CY62167
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP I
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY62167G30-45ZXA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62167G30-45ZXA
Integrated Circuits (ICs) - Memory CY62167G30-45ZXA
IC SRAM 16MBIT PARALLEL 48TSOP I

IC SRAM 16MBIT PARALLEL 48TSOP I

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 867606-CY62167G30-45ZXA CY62167G30-45ZXA
Product Name Memory - SRAM - CY62167G30-45ZXA Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TSOP I
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71P74604S200BQ - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 8.4 ns
Density 18000 kbits
View Details
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - A2C00051189 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers