Cypress Semiconductor Corp. Memory - Unclassified Memory - CY62167G30-45BVXI CY62167G30-45BVXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811161-CY62167G30-45 BVXI Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 45ns Supplier Device Package: 48-VFBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 48-VFBGA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 3.6V Part Number Series: CY62167
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811161-CY62167G30-45 BVXI Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 45ns Supplier Device Package: 48-VFBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 48-VFBGA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 3.6V Part Number Series: CY62167
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - CY62167G30-45BVXI - 811161-CY62167G30-45BVXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - CY62167G30-45BVXI
811161-CY62167G30-45BVXI
Memory - Unclassified Memory - CY62167G30-45BVXI 811161-CY62167G30-45BVXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811161-CY62167G30-45 BVXI Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 45ns Supplier Device Package: 48-VFBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 48-VFBGA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 3.6V Part Number Series: CY62167

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 811161-CY62167G30-45BVXI
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 45ns
Supplier Device Package: 48-VFBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 48-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 480
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.2V ~ 3.6V
Part Number Series: CY62167

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY62167G30-45BVXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62167G30-45BVXI
Integrated Circuits (ICs) - Memory CY62167G30-45BVXI
IC SRAM 16MBIT PARALLEL 48VFBGA

IC SRAM 16MBIT PARALLEL 48VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 811161-CY62167G30-45BVXI CY62167G30-45BVXI
Product Name Memory - Unclassified Memory - CY62167G30-45BVXI Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns
Cycle Time 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - MM54C200D/883 - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Package Type 16-CDIP
View Details
2 suppliers
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 593995-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers