Cypress Semiconductor Corp. Memory - SRAM - CY62167EV30LL-45BVXI CY62167EV30LL-45BVXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013497-CY62167EV30LL -45BVXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 45ns Family Name: CY62167EV30LL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (6x8) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): IS62WV102416EBLL-45B I; IS62WV102416EBLL-45B LI; IS62WV102416EBLL-55B LI-TR; N16L163WC2CZ1-55IL; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013497-CY62167EV30LL -45BVXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 45ns Family Name: CY62167EV30LL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (6x8) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): IS62WV102416EBLL-45B I; IS62WV102416EBLL-45B LI; IS62WV102416EBLL-55B LI-TR; N16L163WC2CZ1-55IL; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62167EV30LL-45BVXI - 013497-CY62167EV30LL-45BVXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62167EV30LL-45BVXI
013497-CY62167EV30LL-45BVXI
Memory - SRAM - CY62167EV30LL-45BVXI 013497-CY62167EV30LL-45BVXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013497-CY62167EV30LL -45BVXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 45ns Family Name: CY62167EV30LL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (6x8) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): IS62WV102416EBLL-45B I; IS62WV102416EBLL-45B LI; IS62WV102416EBLL-55B LI-TR; N16L163WC2CZ1-55IL; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013497-CY62167EV30LL-45BVXI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 45ns
Family Name: CY62167EV30LL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VFBGA (6x8)
Supply Voltage - Operating: 2.2 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): IS62WV102416EBLL-45BI; IS62WV102416EBLL-45BLI; IS62WV102416EBLL-55BLI-TR; N16L163WC2CZ1-55IL;
Introduction Date: October 10, 2001
ECCN: 3A991.b.2.a
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY62167EV30LL-45BVXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62167EV30LL-45BVXI
Integrated Circuits (ICs) - Memory CY62167EV30LL-45BVXI
IC SRAM 16MBIT PARALLEL 48VFBGA

IC SRAM 16MBIT PARALLEL 48VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 013497-CY62167EV30LL-45BVXI CY62167EV30LL-45BVXI
Product Name Memory - SRAM - CY62167EV30LL-45BVXI Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 93L415FMQB - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 71V124SA10YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1000 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers