Cypress Semiconductor Corp. Memory - SRAM - CY62167EV18LL-55BVXIT CY62167EV18LL-55BVXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916327-CY62167EV18LL -55BVXIT Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 55 ns 48-VFBGA (6x8) Package: 48-VFBGA Package: Reel - TR Mounting: Surface Mount Family Name: CY62167 Categories: Integrated Circuits (ICs) Case / Package: 48-VFBGA (6x8) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916327-CY62167EV18LL -55BVXIT Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 55 ns 48-VFBGA (6x8) Package: 48-VFBGA Package: Reel - TR Mounting: Surface Mount Family Name: CY62167 Categories: Integrated Circuits (ICs) Case / Package: 48-VFBGA (6x8) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62167EV18LL-55BVXIT - 916327-CY62167EV18LL-55BVXIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62167EV18LL-55BVXIT
916327-CY62167EV18LL-55BVXIT
Memory - SRAM - CY62167EV18LL-55BVXIT 916327-CY62167EV18LL-55BVXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916327-CY62167EV18LL -55BVXIT Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 55 ns 48-VFBGA (6x8) Package: 48-VFBGA Package: Reel - TR Mounting: Surface Mount Family Name: CY62167 Categories: Integrated Circuits (ICs) Case / Package: 48-VFBGA (6x8) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916327-CY62167EV18LL-55BVXIT
Series: MoBL®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 55 ns 48-VFBGA (6x8)
Package: 48-VFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CY62167
Categories: Integrated Circuits (ICs)
Case / Package: 48-VFBGA (6x8)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY62167EV18LL-55BVXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62167EV18LL-55BVXIT
Integrated Circuits (ICs) - Memory CY62167EV18LL-55BVXIT
IC SRAM 16MBIT PARALLEL 48VFBGA

IC SRAM 16MBIT PARALLEL 48VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916327-CY62167EV18LL-55BVXIT CY62167EV18LL-55BVXIT
Product Name Memory - SRAM - CY62167EV18LL-55BVXIT Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-VFBGA (6x8) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8409AD - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - 6116LA15SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 16 kbits
View Details
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details