Cypress Semiconductor Corp. Memory - SRAM - CY62167DV30LL-55ZXIT CY62167DV30LL-55ZXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203060-CY62167DV30LL -55ZXIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 55ns Family Name: CY62167DV30LL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP I Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): R1LV1616RSA-7SIB0; R1LV1616RSA-7SI#B0; R1LV1616RSA-8SI#S0; R1LV1616HSA-4SI#BO; Introduction Date: September 30, 2002 ECCN: 3A991.b.2.a Country of Origin: Taiwan, Thailand Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203060-CY62167DV30LL -55ZXIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 55ns Family Name: CY62167DV30LL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP I Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): R1LV1616RSA-7SIB0; R1LV1616RSA-7SI#B0; R1LV1616RSA-8SI#S0; R1LV1616HSA-4SI#BO; Introduction Date: September 30, 2002 ECCN: 3A991.b.2.a Country of Origin: Taiwan, Thailand Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62167DV30LL-55ZXIT - 203060-CY62167DV30LL-55ZXIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62167DV30LL-55ZXIT
203060-CY62167DV30LL-55ZXIT
Memory - SRAM - CY62167DV30LL-55ZXIT 203060-CY62167DV30LL-55ZXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203060-CY62167DV30LL -55ZXIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 55ns Family Name: CY62167DV30LL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP I Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): R1LV1616RSA-7SIB0; R1LV1616RSA-7SI#B0; R1LV1616RSA-8SI#S0; R1LV1616HSA-4SI#BO; Introduction Date: September 30, 2002 ECCN: 3A991.b.2.a Country of Origin: Taiwan, Thailand Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203060-CY62167DV30LL-55ZXIT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 55ns
Family Name: CY62167DV30LL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP I
Supply Voltage - Operating: 2.2 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): R1LV1616RSA-7SIB0; R1LV1616RSA-7SI#B0; R1LV1616RSA-8SI#S0; R1LV1616HSA-4SI#BO;
Introduction Date: September 30, 2002
ECCN: 3A991.b.2.a
Country of Origin: Taiwan, Thailand
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY62167DV30LL-55ZXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62167DV30LL-55ZXIT
Integrated Circuits (ICs) - Memory CY62167DV30LL-55ZXIT
IC SRAM 16MBIT PARALLEL 48TSOP I

IC SRAM 16MBIT PARALLEL 48TSOP I

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 203060-CY62167DV30LL-55ZXIT CY62167DV30LL-55ZXIT
Product Name Memory - SRAM - CY62167DV30LL-55ZXIT Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - 28276189 C - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details