Cypress Semiconductor Corp. Memory - SRAM - CY62167DV30LL-55BVXIT CY62167DV30LL-55BVXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203059-CY62167DV30LL -55BVXIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (8x9.5) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203059-CY62167DV30LL -55BVXIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (8x9.5) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62167DV30LL-55BVXIT - 203059-CY62167DV30LL-55BVXIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62167DV30LL-55BVXIT
203059-CY62167DV30LL-55BVXIT
Memory - SRAM - CY62167DV30LL-55BVXIT 203059-CY62167DV30LL-55BVXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203059-CY62167DV30LL -55BVXIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (8x9.5) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Portable Devices

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203059-CY62167DV30LL-55BVXIT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 55ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VFBGA (8x9.5)
Supply Voltage - Operating: 2.2 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Industrial, Portable Devices

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY62167DV30LL-55BVXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62167DV30LL-55BVXIT
Integrated Circuits (ICs) - Memory CY62167DV30LL-55BVXIT
IC SRAM 16MBIT PARALLEL 48VFBGA

IC SRAM 16MBIT PARALLEL 48VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 203059-CY62167DV30LL-55BVXIT CY62167DV30LL-55BVXIT
Product Name Memory - SRAM - CY62167DV30LL-55BVXIT Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4013-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details