Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203058-CY62167DV30LL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 55ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VFBGA (8x9.5)
Supply Voltage - Operating: 2.2 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC SRAM 16MBIT PARALLEL 48VFBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 203058-CY62167DV30LL-55BVIT | CY62167DV30LL-55BVIT |
| Product Name | Memory - SRAM - CY62167DV30LL-55BVIT | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 55 ns | 55 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |