Cypress Semiconductor Corp. Memory - RAM - CY62167DV18LL-55BVXI CY62167DV18LL-55BVXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164362-CY62167DV18L L-55BVXI Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-VFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 1.65 V ~ 2.25 V Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 55ns Part Status: Obsolete(EOL) Family Name: CY62167DV18LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 48-VFBGA (6x8) Alternative Parts (Cross-Reference): IS62WV102416EALL-55B LI; IS62WV102416EALL-55B I; M69AR024BL70ZB8T; Introduction Date: September 30, 2002 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164362-CY62167DV18L L-55BVXI Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-VFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 1.65 V ~ 2.25 V Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 55ns Part Status: Obsolete(EOL) Family Name: CY62167DV18LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 48-VFBGA (6x8) Alternative Parts (Cross-Reference): IS62WV102416EALL-55B LI; IS62WV102416EALL-55B I; M69AR024BL70ZB8T; Introduction Date: September 30, 2002 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY62167DV18LL-55BVXI - 1164362-CY62167DV18LL-55BVXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY62167DV18LL-55BVXI
1164362-CY62167DV18LL-55BVXI
Memory - RAM - CY62167DV18LL-55BVXI 1164362-CY62167DV18LL-55BVXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164362-CY62167DV18L L-55BVXI Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-VFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 1.65 V ~ 2.25 V Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 55ns Part Status: Obsolete(EOL) Family Name: CY62167DV18LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 48-VFBGA (6x8) Alternative Parts (Cross-Reference): IS62WV102416EALL-55B LI; IS62WV102416EALL-55B I; M69AR024BL70ZB8T; Introduction Date: September 30, 2002 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164362-CY62167DV18LL-55BVXI
Series: MoBL
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-VFBGA
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 1.65 V ~ 2.25 V
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 55ns
Part Status: Obsolete(EOL)
Family Name: CY62167DV18LL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 48-VFBGA (6x8)
Alternative Parts (Cross-Reference): IS62WV102416EALL-55BLI; IS62WV102416EALL-55BI; M69AR024BL70ZB8T;
Introduction Date: September 30, 2002
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY62167DV18LL-55BVXI - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 1MX16, 55ns PBGA48

Standard SRAM, 1MX16, 55ns PBGA48

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY62167DV18LL-55BVXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY62167DV18LL-55BVXI
Integrated Circuits (ICs) - Memory - Memory CY62167DV18LL-55BVXI
IC SRAM 16MBIT PARALLEL 48VFBGA

IC SRAM 16MBIT PARALLEL 48VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1164362-CY62167DV18LL-55BVXI CY62167DV18LL-55BVXI CY62167DV18LL-55BVXI
Product Name Memory - RAM - CY62167DV18LL-55BVXI Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 55 ns
Cycle Time 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - NM27C020T200 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - 16-3417-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details