Cypress Semiconductor Corp. Memory - SRAM - CY62158H-45ZSXI CY62158H-45ZSXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867604-CY62158H-45ZS XI Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 8Mb (1M x 8) Parallel 45 ns 44-TSOP II Package: 44-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: CY62158 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 135 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867604-CY62158H-45ZS XI Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 8Mb (1M x 8) Parallel 45 ns 44-TSOP II Package: 44-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: CY62158 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 135 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62158H-45ZSXI - 867604-CY62158H-45ZSXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62158H-45ZSXI
867604-CY62158H-45ZSXI
Memory - SRAM - CY62158H-45ZSXI 867604-CY62158H-45ZSXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867604-CY62158H-45ZS XI Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 8Mb (1M x 8) Parallel 45 ns 44-TSOP II Package: 44-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: CY62158 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 135 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867604-CY62158H-45ZSXI
Series: MoBL®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 8Mb (1M x 8) Parallel 45 ns 44-TSOP II
Package: 44-TSOP (0.400", 10.16mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: CY62158
Categories: Integrated Circuits (ICs)
Case / Package: 44-TSOP II
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 135
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY62158H-45ZSXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62158H-45ZSXI
Integrated Circuits (ICs) - Memory CY62158H-45ZSXI
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 867604-CY62158H-45ZSXI CY62158H-45ZSXI
Product Name Memory - SRAM - CY62158H-45ZSXI Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 44-TSOP II
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - 71016S12PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details