Cypress Semiconductor Corp. Memory - SRAM - CY62157EV30LL-45ZXI CY62157EV30LL-45ZXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013491-CY62157EV30LL -45ZXI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP I Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013491-CY62157EV30LL -45ZXI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP I Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62157EV30LL-45ZXI - 013491-CY62157EV30LL-45ZXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62157EV30LL-45ZXI
013491-CY62157EV30LL-45ZXI
Memory - SRAM - CY62157EV30LL-45ZXI 013491-CY62157EV30LL-45ZXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013491-CY62157EV30LL -45ZXI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP I Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013491-CY62157EV30LL-45ZXI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 45ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP I
Supply Voltage - Operating: 2.2 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY62157EV30LL-45ZXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62157EV30LL-45ZXI
Integrated Circuits (ICs) - Memory CY62157EV30LL-45ZXI
IC SRAM 8MBIT PARALLEL 48TSOP I

IC SRAM 8MBIT PARALLEL 48TSOP I

Supplier's Site
Memory Board - 32281118 - Radwell International
Willingboro, NJ, United States
Memory Board
32281118
Memory Board 32281118
SRAM, 8MBIT, PARALLEL, 45NS, TSOP-48, MEMORY SIZE:8MBIT, SRAM MEMORY CONFIGURATION:512K X 16BIT, SUPPLY VOLTAGE RANGE:2.2V TO 3.6V, MEMORY CASE STYLE:TSOP, NO. OF PINS:48PINS, ACCESS TIME:45NS, OPERATING TEMPERATURE MIN:-40¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SRAM, 8MBIT, PARALLEL, 45NS, TSOP-48, MEMORY SIZE:8MBIT, SRAM MEMORY CONFIGURATION:512K X 16BIT, SUPPLY VOLTAGE RANGE:2.2V TO 3.6V, MEMORY CASE STYLE:TSOP, NO. OF PINS:48PINS, ACCESS TIME:45NS, OPERATING TEMPERATURE MIN:-40¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Memory Chips Memory Chips Memory Chips
Product Number 013491-CY62157EV30LL-45ZXI CY62157EV30LL-45ZXI 32281118
Product Name Memory - SRAM - CY62157EV30LL-45ZXI Integrated Circuits (ICs) - Memory Memory Board
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip
Access Time 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
 - 93425DMQB40 - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details