Cypress Semiconductor Corp. Memory - SRAM - CY62157EV30LL-45ZSXIT CY62157EV30LL-45ZSXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013490-CY62157EV30LL -45ZSXIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 45ns Family Name: CY62157EV30LL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): IS62WV51216EBLL-45TL I; IS62WV51216EBLL-45TI ; IS62WV51216EBLL-55TL I; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013490-CY62157EV30LL -45ZSXIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 45ns Family Name: CY62157EV30LL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): IS62WV51216EBLL-45TL I; IS62WV51216EBLL-45TI ; IS62WV51216EBLL-55TL I; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62157EV30LL-45ZSXIT - 013490-CY62157EV30LL-45ZSXIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62157EV30LL-45ZSXIT
013490-CY62157EV30LL-45ZSXIT
Memory - SRAM - CY62157EV30LL-45ZSXIT 013490-CY62157EV30LL-45ZSXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013490-CY62157EV30LL -45ZSXIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 45ns Family Name: CY62157EV30LL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): IS62WV51216EBLL-45TL I; IS62WV51216EBLL-45TI ; IS62WV51216EBLL-55TL I; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013490-CY62157EV30LL-45ZSXIT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 45ns
Family Name: CY62157EV30LL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 2.2 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): IS62WV51216EBLL-45TLI; IS62WV51216EBLL-45TI; IS62WV51216EBLL-55TLI;
Introduction Date: October 10, 2001
ECCN: 3A991.b.2.a
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TSOPII-44-10.2mm SRAM ROHS

TSOPII-44-10.2mm SRAM ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - CY62157EV30LL-45ZSXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62157EV30LL-45ZSXIT
Integrated Circuits (ICs) - Memory CY62157EV30LL-45ZSXIT
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 013490-CY62157EV30LL-45ZSXIT CY62157EV30LL-45ZSXIT CY62157EV30LL-45ZSXIT
Product Name Memory - SRAM - CY62157EV30LL-45ZSXIT Memory >> SRAM Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 71256SA20PZG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details