Cypress Semiconductor Corp. Memory - SRAM - CY62157EV30LL-45BVXIT CY62157EV30LL-45BVXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050605-CY62157EV30LL -45BVXIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (6x8) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): IS61WV51216BLL-10MLI ; CY62157EV30LL-45BVI; CY62157EV30LL-45BVXA T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050605-CY62157EV30LL -45BVXIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (6x8) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): IS61WV51216BLL-10MLI ; CY62157EV30LL-45BVI; CY62157EV30LL-45BVXA T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62157EV30LL-45BVXIT - 050605-CY62157EV30LL-45BVXIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62157EV30LL-45BVXIT
050605-CY62157EV30LL-45BVXIT
Memory - SRAM - CY62157EV30LL-45BVXIT 050605-CY62157EV30LL-45BVXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050605-CY62157EV30LL -45BVXIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (6x8) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): IS61WV51216BLL-10MLI ; CY62157EV30LL-45BVI; CY62157EV30LL-45BVXA T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050605-CY62157EV30LL-45BVXIT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 45ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VFBGA (6x8)
Supply Voltage - Operating: 2.2 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): IS61WV51216BLL-10MLI; CY62157EV30LL-45BVI; CY62157EV30LL-45BVXAT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SRAM - ASYNCHRONOUS MEMORY IC 8M

SRAM - ASYNCHRONOUS MEMORY IC 8M

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY62157EV30LL-45BVXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY62157EV30LL-45BVXIT
Integrated Circuits (ICs) - Memory - Memory CY62157EV30LL-45BVXIT
SRAM - ASYNCHRONOUS MEMORY IC 8M

SRAM - ASYNCHRONOUS MEMORY IC 8M

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 050605-CY62157EV30LL-45BVXIT CY62157EV30LL-45BVXIT CY62157EV30LL-45BVXIT
Product Name Memory - SRAM - CY62157EV30LL-45BVXIT Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM - Asynchronous; SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-VFBGA (6x8) 48-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
 - 93415FM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - 4347153 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 7164L25YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details