Cypress Semiconductor Corp. Memory - SRAM - CY62157EV30LL-45BVXI CY62157EV30LL-45BVXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013488-CY62157EV30LL -45BVXI Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 45ns Family Name: CY62157EV30LL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (6x8) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): IS62WV51216EBLL-45BI ; IS62WV51216EBLL-45BL I; IS62WV51216EBLL-55BI ; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013488-CY62157EV30LL -45BVXI Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 45ns Family Name: CY62157EV30LL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (6x8) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): IS62WV51216EBLL-45BI ; IS62WV51216EBLL-45BL I; IS62WV51216EBLL-55BI ; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62157EV30LL-45BVXI - 013488-CY62157EV30LL-45BVXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62157EV30LL-45BVXI
013488-CY62157EV30LL-45BVXI
Memory - SRAM - CY62157EV30LL-45BVXI 013488-CY62157EV30LL-45BVXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013488-CY62157EV30LL -45BVXI Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 45ns Family Name: CY62157EV30LL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (6x8) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): IS62WV51216EBLL-45BI ; IS62WV51216EBLL-45BL I; IS62WV51216EBLL-55BI ; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013488-CY62157EV30LL-45BVXI
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 45ns
Family Name: CY62157EV30LL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VFBGA (6x8)
Supply Voltage - Operating: 2.2 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): IS62WV51216EBLL-45BI; IS62WV51216EBLL-45BLI; IS62WV51216EBLL-55BI;
Introduction Date: October 10, 2001
ECCN: 3A991.b.2.a
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SRAM - ASYNCHRONOUS MEMORY IC 8M

SRAM - ASYNCHRONOUS MEMORY IC 8M

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY62157EV30LL-45BVXI
Integrated Circuits (ICs) - Memory - Memory CY62157EV30LL-45BVXI
SRAM - ASYNCHRONOUS MEMORY IC 8M

SRAM - ASYNCHRONOUS MEMORY IC 8M

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 013488-CY62157EV30LL-45BVXI CY62157EV30LL-45BVXI CY62157EV30LL-45BVXI
Product Name Memory - SRAM - CY62157EV30LL-45BVXI Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM - Asynchronous; SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-VFBGA (6x8) 48-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5088-7031 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 24C01/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details