Cypress Semiconductor Corp. Memory - SRAM - CY62157EV30LL-45BVI CY62157EV30LL-45BVI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 143308-CY62157EV30LL -45BVI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (6x8) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): IS61WV51216BLL-10MLI ; CY62157EV30LL-45BVXI T; CY62157EV30LL-45BVXA T; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 143308-CY62157EV30LL -45BVI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (6x8) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): IS61WV51216BLL-10MLI ; CY62157EV30LL-45BVXI T; CY62157EV30LL-45BVXA T; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62157EV30LL-45BVI - 143308-CY62157EV30LL-45BVI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62157EV30LL-45BVI
143308-CY62157EV30LL-45BVI
Memory - SRAM - CY62157EV30LL-45BVI 143308-CY62157EV30LL-45BVI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 143308-CY62157EV30LL -45BVI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (6x8) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): IS61WV51216BLL-10MLI ; CY62157EV30LL-45BVXI T; CY62157EV30LL-45BVXA T; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 143308-CY62157EV30LL-45BVI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 45ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VFBGA (6x8)
Supply Voltage - Operating: 2.2 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): IS61WV51216BLL-10MLI; CY62157EV30LL-45BVXIT; CY62157EV30LL-45BVXAT;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY62157EV30LL-45BVI
Integrated Circuits (ICs) - Memory - Memory CY62157EV30LL-45BVI
IC SRAM 8MBIT PARALLEL 48VFBGA

IC SRAM 8MBIT PARALLEL 48VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 143308-CY62157EV30LL-45BVI CY62157EV30LL-45BVI
Product Name Memory - SRAM - CY62157EV30LL-45BVI Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-VFBGA (6x8) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA70TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 16 kbits
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 2935936 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details