Cypress Semiconductor Corp. Memory - RAM - CY62157EV18LL-55BVXI CY62157EV18LL-55BVXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164354-CY62157EV18L L-55BVXI Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-VFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 1.65 V ~ 2.25 V Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 55ns Family Name: CY62157EV18LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 48-VFBGA (6x8) Alternative Parts (Cross-Reference): IS62WV51216EALL-55BL I; IS62WV51216EALL-55BI ; K6F8016R6B-EF70; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: Thailand Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164354-CY62157EV18L L-55BVXI Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-VFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 1.65 V ~ 2.25 V Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 55ns Family Name: CY62157EV18LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 48-VFBGA (6x8) Alternative Parts (Cross-Reference): IS62WV51216EALL-55BL I; IS62WV51216EALL-55BI ; K6F8016R6B-EF70; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: Thailand Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY62157EV18LL-55BVXI - 1164354-CY62157EV18LL-55BVXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY62157EV18LL-55BVXI
1164354-CY62157EV18LL-55BVXI
Memory - RAM - CY62157EV18LL-55BVXI 1164354-CY62157EV18LL-55BVXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164354-CY62157EV18L L-55BVXI Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-VFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 1.65 V ~ 2.25 V Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 55ns Family Name: CY62157EV18LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 48-VFBGA (6x8) Alternative Parts (Cross-Reference): IS62WV51216EALL-55BL I; IS62WV51216EALL-55BI ; K6F8016R6B-EF70; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: Thailand Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164354-CY62157EV18LL-55BVXI
Series: MoBL
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-VFBGA
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 1.65 V ~ 2.25 V
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 55ns
Family Name: CY62157EV18LL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 48-VFBGA (6x8)
Alternative Parts (Cross-Reference): IS62WV51216EALL-55BLI; IS62WV51216EALL-55BI; K6F8016R6B-EF70;
Introduction Date: October 10, 2001
ECCN: 3A991.b.2.a
Country of Origin: Thailand
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY62157EV18LL-55BVXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62157EV18LL-55BVXI
Integrated Circuits (ICs) - Memory CY62157EV18LL-55BVXI
IC SRAM 8MBIT PARALLEL 48VFBGA

IC SRAM 8MBIT PARALLEL 48VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1164354-CY62157EV18LL-55BVXI CY62157EV18LL-55BVXI
Product Name Memory - RAM - CY62157EV18LL-55BVXI Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 55 ns 55 ns
Cycle Time 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - CY14ME064Q1A-SXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Memory - 71V2556SA133BGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.2 ns
Density 4500 kbits
View Details