Cypress Semiconductor Corp. Memory - SRAM - CY62157ELL-45ZSXIT CY62157ELL-45ZSXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811515-CY62157ELL-45 ZSXIT Packaging: Reel Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 45ns Supplier Device Package: 44-TSOP II Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: CY62157
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811515-CY62157ELL-45 ZSXIT Packaging: Reel Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 45ns Supplier Device Package: 44-TSOP II Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: CY62157
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62157ELL-45ZSXIT - 811515-CY62157ELL-45ZSXIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62157ELL-45ZSXIT
811515-CY62157ELL-45ZSXIT
Memory - SRAM - CY62157ELL-45ZSXIT 811515-CY62157ELL-45ZSXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811515-CY62157ELL-45 ZSXIT Packaging: Reel Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 45ns Supplier Device Package: 44-TSOP II Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: CY62157

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 811515-CY62157ELL-45ZSXIT
Packaging: Reel
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 45ns
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: CY62157

Buy Now
Integrated Circuits (ICs) - Memory - CY62157ELL-45ZSXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62157ELL-45ZSXIT
Integrated Circuits (ICs) - Memory CY62157ELL-45ZSXIT
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 811515-CY62157ELL-45ZSXIT CY62157ELL-45ZSXIT
Product Name Memory - SRAM - CY62157ELL-45ZSXIT Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns
Cycle Time 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C128-15/P061 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - CY14B104L-ZS45XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
2 suppliers