Cypress Semiconductor Corp. Memory - RAM - CY62157ELL-45ZSXI CY62157ELL-45ZSXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164350-CY62157ELL-4 5ZSXI Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 45ns Family Name: CY62157ELL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): IS62C51216AL-55TLI; IS62C51216AL-55TLI-T R; K6X8016C3B-UF55T; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164350-CY62157ELL-4 5ZSXI Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 45ns Family Name: CY62157ELL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): IS62C51216AL-55TLI; IS62C51216AL-55TLI-T R; K6X8016C3B-UF55T; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY62157ELL-45ZSXI - 1164350-CY62157ELL-45ZSXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY62157ELL-45ZSXI
1164350-CY62157ELL-45ZSXI
Memory - RAM - CY62157ELL-45ZSXI 1164350-CY62157ELL-45ZSXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164350-CY62157ELL-4 5ZSXI Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 45ns Family Name: CY62157ELL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): IS62C51216AL-55TLI; IS62C51216AL-55TLI-T R; K6X8016C3B-UF55T; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164350-CY62157ELL-45ZSXI
Series: MoBL
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 45ns
Family Name: CY62157ELL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP II
Alternative Parts (Cross-Reference): IS62C51216AL-55TLI; IS62C51216AL-55TLI-TR; K6X8016C3B-UF55T;
Introduction Date: October 10, 2001
ECCN: 3A991.b.2.a
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY62157ELL-45ZSXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62157ELL-45ZSXI
Integrated Circuits (ICs) - Memory CY62157ELL-45ZSXI
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1164350-CY62157ELL-45ZSXI CY62157ELL-45ZSXI
Product Name Memory - RAM - CY62157ELL-45ZSXI Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns
Cycle Time 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - 28302961 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 7164L25YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - JBP28L42MJ - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM
Density 512 kbits
Supply Voltage 20-CDIP (0.300, 7.62mm)
View Details
2 suppliers