Cypress Semiconductor Corp. Memory - RAM - CY62157DV30LL-55ZSXI CY62157DV30LL-55ZSXI

Description
Standard SRAM, 512KX16, 55ns, CMOS, PDSO44
Request a Quote Datasheet
Description
Standard SRAM, 512KX16, 55ns, CMOS, PDSO44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY62157DV30LL-55ZSXI - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 512KX16, 55ns, CMOS, PDSO44

Standard SRAM, 512KX16, 55ns, CMOS, PDSO44

Supplier's Site Datasheet
Memory - RAM - CY62157DV30LL-55ZSXI - 1164348-CY62157DV30LL-55ZSXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY62157DV30LL-55ZSXI
1164348-CY62157DV30LL-55ZSXI
Memory - RAM - CY62157DV30LL-55ZSXI 1164348-CY62157DV30LL-55ZSXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164348-CY62157DV30L L-55ZSXI Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.2 V ~ 3.6 V Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 55ns Part Status: Obsolete(EOL) Family Name: CY62157DV30LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): IS64WV51216EDBL-10CT A3; IS61LV51216-8T; K6X8016C3B-TF70; Introduction Date: November 12, 2003 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164348-CY62157DV30LL-55ZSXI
Series: MoBL
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.2 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 55ns
Part Status: Obsolete(EOL)
Family Name: CY62157DV30LL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP II
Alternative Parts (Cross-Reference): IS64WV51216EDBL-10CTA3; IS61LV51216-8T; K6X8016C3B-TF70;
Introduction Date: November 12, 2003
ECCN: 3A991.b.2.a
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY62157DV30LL-55ZSXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY62157DV30LL-55ZSXI
Integrated Circuits (ICs) - Memory - Memory CY62157DV30LL-55ZSXI
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY62157DV30LL-55ZSXI 1164348-CY62157DV30LL-55ZSXI CY62157DV30LL-55ZSXI
Product Name Memory - RAM - CY62157DV30LL-55ZSXI Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type SOP; TSOP; TSOP44
Access Time 55 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14V104LA-BA25XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
4 suppliers
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details