Cypress Semiconductor Corp. Memory - SRAM - CY62148EV30LL-55SXI CY62148EV30LL-55SXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031196-CY62148EV30L L-55SXI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SOIC Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): BS62LV4006SIP55; K6X4008T1F-GQ85; K6X4008T1F-GQ70; CY62148EV30LL-55SXI; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031196-CY62148EV30L L-55SXI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SOIC Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): BS62LV4006SIP55; K6X4008T1F-GQ85; K6X4008T1F-GQ70; CY62148EV30LL-55SXI; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62148EV30LL-55SXI - 1031196-CY62148EV30LL-55SXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62148EV30LL-55SXI
1031196-CY62148EV30LL-55SXI
Memory - SRAM - CY62148EV30LL-55SXI 1031196-CY62148EV30LL-55SXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031196-CY62148EV30L L-55SXI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SOIC Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): BS62LV4006SIP55; K6X4008T1F-GQ85; K6X4008T1F-GQ70; CY62148EV30LL-55SXI; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Portable Devices

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031196-CY62148EV30LL-55SXI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 55ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-SOIC
Supply Voltage - Operating: 2.2 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): BS62LV4006SIP55; K6X4008T1F-GQ85; K6X4008T1F-GQ70; CY62148EV30LL-55SXI;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Industrial, Portable Devices

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY62148EV30LL-55SXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62148EV30LL-55SXI
Integrated Circuits (ICs) - Memory CY62148EV30LL-55SXI
IC SRAM 4MBIT PARALLEL 32SOIC

IC SRAM 4MBIT PARALLEL 32SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1031196-CY62148EV30LL-55SXI CY62148EV30LL-55SXI
Product Name Memory - SRAM - CY62148EV30LL-55SXI Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962F1120102QXA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Density 72000 kbits
View Details
2 suppliers
Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
 - 27C512-150JI - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type PLCC; PLCC32
View Details
4 suppliers