Cypress Semiconductor Corp. Memory - RAM - CY62148DV30LL-55SXI CY62148DV30LL-55SXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164339-CY62148DV30L L-55SXI Series: MoBL Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-SOIC (0.445", 11.30mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.2 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 55ns Family Name: CY62148DV30LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 32-SOIC Alternative Parts (Cross-Reference): M68AF511AM70MC6T; CS18LV40965AFC-70; CS18LV40965AFC-55; Introduction Date: June 11, 2003 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164339-CY62148DV30L L-55SXI Series: MoBL Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-SOIC (0.445", 11.30mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.2 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 55ns Family Name: CY62148DV30LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 32-SOIC Alternative Parts (Cross-Reference): M68AF511AM70MC6T; CS18LV40965AFC-70; CS18LV40965AFC-55; Introduction Date: June 11, 2003 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY62148DV30LL-55SXI - 1164339-CY62148DV30LL-55SXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY62148DV30LL-55SXI
1164339-CY62148DV30LL-55SXI
Memory - RAM - CY62148DV30LL-55SXI 1164339-CY62148DV30LL-55SXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164339-CY62148DV30L L-55SXI Series: MoBL Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-SOIC (0.445", 11.30mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.2 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 55ns Family Name: CY62148DV30LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 32-SOIC Alternative Parts (Cross-Reference): M68AF511AM70MC6T; CS18LV40965AFC-70; CS18LV40965AFC-55; Introduction Date: June 11, 2003 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164339-CY62148DV30LL-55SXI
Series: MoBL
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-SOIC (0.445", 11.30mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.2 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 55ns
Family Name: CY62148DV30LL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 32-SOIC
Alternative Parts (Cross-Reference): M68AF511AM70MC6T; CS18LV40965AFC-70; CS18LV40965AFC-55;
Introduction Date: June 11, 2003
ECCN: 3A991.b.2.a
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY62148DV30LL-55SXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY62148DV30LL-55SXI
Integrated Circuits (ICs) - Memory - Memory CY62148DV30LL-55SXI
CY62148 - STANDARD SRAM, 512KX8

CY62148 - STANDARD SRAM, 512KX8

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1164339-CY62148DV30LL-55SXI CY62148DV30LL-55SXI
Product Name Memory - RAM - CY62148DV30LL-55SXI Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Not Verified
Access Time 55 ns
Cycle Time 55 ns 55 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - 8 611 200 794 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers