Cypress Semiconductor Corp. Memory - RAM - CY62148BLL-70ZI CY62148BLL-70ZI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164336-CY62148BLL-7 0ZI Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-SOIC (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: CY62148BLL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 32-TSOP II Alternative Parts (Cross-Reference): IS62C5128BL-45TLI-TR ; IS62C5128BL-45TI; IS62C5128BL-45TLI; Introduction Date: October 09, 2001 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164336-CY62148BLL-7 0ZI Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-SOIC (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: CY62148BLL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 32-TSOP II Alternative Parts (Cross-Reference): IS62C5128BL-45TLI-TR ; IS62C5128BL-45TI; IS62C5128BL-45TLI; Introduction Date: October 09, 2001 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY62148BLL-70ZI - 1164336-CY62148BLL-70ZI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY62148BLL-70ZI
1164336-CY62148BLL-70ZI
Memory - RAM - CY62148BLL-70ZI 1164336-CY62148BLL-70ZI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164336-CY62148BLL-7 0ZI Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-SOIC (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: CY62148BLL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 32-TSOP II Alternative Parts (Cross-Reference): IS62C5128BL-45TLI-TR ; IS62C5128BL-45TI; IS62C5128BL-45TLI; Introduction Date: October 09, 2001 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164336-CY62148BLL-70ZI
Series: MoBL
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-SOIC (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: CY62148BLL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 32-TSOP II
Alternative Parts (Cross-Reference): IS62C5128BL-45TLI-TR; IS62C5128BL-45TI; IS62C5128BL-45TLI;
Introduction Date: October 09, 2001
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC - 69196656 - Radwell International
Willingboro, NJ, United States
Memory IC
69196656
Memory IC 69196656
DISCONTINUED BY MANUFACTURER, STANDARD SRAM, 512KX8, 70NS, CMOS, LOW POWER, IND TEMP, TSOP2-32. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, STANDARD SRAM, 512KX8, 70NS, CMOS, LOW POWER, IND TEMP, TSOP2-32. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Memory - CY62148BLL-70ZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62148BLL-70ZI
Integrated Circuits (ICs) - Memory CY62148BLL-70ZI
IC SRAM 4MBIT PARALLEL 32TSOP II

IC SRAM 4MBIT PARALLEL 32TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1164336-CY62148BLL-70ZI 69196656 CY62148BLL-70ZI
Product Name Memory - RAM - CY62148BLL-70ZI Memory IC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 70 ns 70 ns
Cycle Time 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-CY62126EV30LL-45ZSXATTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 1000 kbits
View Details
4 suppliers
Memory - 71V016SA12YGI8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers