Cypress Semiconductor Corp. Memory - SRAM - CY62147EV30LL-45ZSXI CY62147EV30LL-45ZSXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013485-CY62147EV30LL -45ZSXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013485-CY62147EV30LL -45ZSXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62147EV30LL-45ZSXI - 013485-CY62147EV30LL-45ZSXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62147EV30LL-45ZSXI
013485-CY62147EV30LL-45ZSXI
Memory - SRAM - CY62147EV30LL-45ZSXI 013485-CY62147EV30LL-45ZSXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013485-CY62147EV30LL -45ZSXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013485-CY62147EV30LL-45ZSXI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 45ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 2.2 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY62147EV30LL-45ZSXI - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 256KX16, 45ns, CMOS, PDSO44

Standard SRAM, 256KX16, 45ns, CMOS, PDSO44

Supplier's Site Datasheet
SRAM - ASYNCHRONOUS MEMORY IC 4M

SRAM - ASYNCHRONOUS MEMORY IC 4M

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY62147EV30LL-45ZSXI
Integrated Circuits (ICs) - Memory - Memory CY62147EV30LL-45ZSXI
SRAM - ASYNCHRONOUS MEMORY IC 4M

SRAM - ASYNCHRONOUS MEMORY IC 4M

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 013485-CY62147EV30LL-45ZSXI CY62147EV30LL-45ZSXI CY62147EV30LL-45ZSXI CY62147EV30LL-45ZSXI
Product Name Memory - SRAM - CY62147EV30LL-45ZSXI Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM - Asynchronous; SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 44-TSOP II SOP; TSOP; PG-TSOP-44 44-TSOP (0.400", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 71V124SA10PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1000 kbits
View Details
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details