Cypress Semiconductor Corp. Memory - SRAM - CY62147EV30LL-45ZSXAT CY62147EV30LL-45ZSXAT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 723118-CY62147EV30LL -45ZSXAT Series: MoBL Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.2 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 45ns Family Name: CY62147EV30LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): IS62WV25616DBLL-45TL I-TR; IS62WV25616DBLL-45TI ; IS62WV25616DBLL-45TL I; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 723118-CY62147EV30LL -45ZSXAT Series: MoBL Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.2 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 45ns Family Name: CY62147EV30LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): IS62WV25616DBLL-45TL I-TR; IS62WV25616DBLL-45TI ; IS62WV25616DBLL-45TL I; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62147EV30LL-45ZSXAT - 723118-CY62147EV30LL-45ZSXAT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62147EV30LL-45ZSXAT
723118-CY62147EV30LL-45ZSXAT
Memory - SRAM - CY62147EV30LL-45ZSXAT 723118-CY62147EV30LL-45ZSXAT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 723118-CY62147EV30LL -45ZSXAT Series: MoBL Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.2 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 45ns Family Name: CY62147EV30LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): IS62WV25616DBLL-45TL I-TR; IS62WV25616DBLL-45TI ; IS62WV25616DBLL-45TL I; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 723118-CY62147EV30LL-45ZSXAT
Series: MoBL
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.2 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 45ns
Family Name: CY62147EV30LL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP II
Alternative Parts (Cross-Reference): IS62WV25616DBLL-45TLI-TR; IS62WV25616DBLL-45TI; IS62WV25616DBLL-45TLI;
Introduction Date: October 10, 2001
ECCN: 3A991.b.2.a
Country of Origin: Taiwan
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY62147EV30LL-45ZSXAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY62147EV30LL-45ZSXAT
Integrated Circuits (ICs) - Memory - Memory CY62147EV30LL-45ZSXAT
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 723118-CY62147EV30LL-45ZSXAT CY62147EV30LL-45ZSXAT
Product Name Memory - SRAM - CY62147EV30LL-45ZSXAT Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 45 ns
Cycle Time 45 ns 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 585600-007-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers