Cypress Semiconductor Corp. Memory - SRAM - CY62147EV30LL-45ZSXA CY62147EV30LL-45ZSXA

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 814290-CY62147EV30LL -45ZSXA Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 45ns Supplier Device Package: 44-TSOP II Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 135 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 3.6V Part Number Series: CY62147
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 814290-CY62147EV30LL -45ZSXA Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 45ns Supplier Device Package: 44-TSOP II Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 135 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 3.6V Part Number Series: CY62147
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62147EV30LL-45ZSXA - 814290-CY62147EV30LL-45ZSXA - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62147EV30LL-45ZSXA
814290-CY62147EV30LL-45ZSXA
Memory - SRAM - CY62147EV30LL-45ZSXA 814290-CY62147EV30LL-45ZSXA
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 814290-CY62147EV30LL -45ZSXA Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 45ns Supplier Device Package: 44-TSOP II Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 135 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 3.6V Part Number Series: CY62147

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 814290-CY62147EV30LL-45ZSXA
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 45ns
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 135
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.2V ~ 3.6V
Part Number Series: CY62147

Buy Now
 - CY62147EV30LL-45ZSXA - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 256KX16, 45ns, CMOS, PDSO44

Standard SRAM, 256KX16, 45ns, CMOS, PDSO44

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY62147EV30LL-45ZSXA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY62147EV30LL-45ZSXA
Integrated Circuits (ICs) - Memory - Memory CY62147EV30LL-45ZSXA
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 814290-CY62147EV30LL-45ZSXA CY62147EV30LL-45ZSXA CY62147EV30LL-45ZSXA
Product Name Memory - SRAM - CY62147EV30LL-45ZSXA Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 45 ns
Cycle Time 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details