Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 120629-CY62147EV30LL
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 45ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VFBGA (6x8)
Supply Voltage - Operating: 2.2 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Standard SRAM, 256KX16, 45ns, CMOS, PBGA48
IC SRAM 4MBIT PARALLEL 48VFBGA
IC SRAM 4MBIT PARALLEL 48VFBGA
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 120629-CY62147EV30LL-45BVXI | CY62147EV30LL-45BVXI | CY62147EV30LL-45BVXI | CY62147EV30LL-45BVXI |
| Product Name | Memory - SRAM - CY62147EV30LL-45BVXI | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip |
| Access Time | 45 ns | 45 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 48-VFBGA (6x8) | BGA; PG-VFBGA-48 | 48-VFBGA |