Cypress Semiconductor Corp. Memory - SRAM - CY62147EV30LL-45BVXA CY62147EV30LL-45BVXA

Description
Standard SRAM, 256KX16, 45ns, CMOS, PBGA48
Request a Quote Datasheet
Description
Standard SRAM, 256KX16, 45ns, CMOS, PBGA48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY62147EV30LL-45BVXA - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 256KX16, 45ns, CMOS, PBGA48

Standard SRAM, 256KX16, 45ns, CMOS, PBGA48

Supplier's Site Datasheet
Memory - SRAM - CY62147EV30LL-45BVXA - 013484-CY62147EV30LL-45BVXA - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62147EV30LL-45BVXA
013484-CY62147EV30LL-45BVXA
Memory - SRAM - CY62147EV30LL-45BVXA 013484-CY62147EV30LL-45BVXA
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013484-CY62147EV30LL -45BVXA Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 45ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (6x8) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Portable Devices

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013484-CY62147EV30LL-45BVXA
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 45ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VFBGA (6x8)
Supply Voltage - Operating: 2.2 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Industrial, Portable Devices

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY62147EV30LL-45BVXA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY62147EV30LL-45BVXA
Integrated Circuits (ICs) - Memory - Memory CY62147EV30LL-45BVXA
IC SRAM 4MBIT PARALLEL 48VFBGA

IC SRAM 4MBIT PARALLEL 48VFBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY62147EV30LL-45BVXA 013484-CY62147EV30LL-45BVXA CY62147EV30LL-45BVXA
Product Name Memory - SRAM - CY62147EV30LL-45BVXA Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type BGA; BGA48 BGA; 48-VFBGA (6x8)
Access Time 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-CY14V101LA-BA45XIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 45 ns
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details