Cypress Semiconductor Corp. Memory - SRAM - CY62147EV30LL-45B2XA CY62147EV30LL-45B2XA

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772034-CY62147EV30LL -45B2XA Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-VFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.2 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 45ns Part Status: Obsolete(EOL) Family Name: CY62147EV30LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 48-VFBGA (6x8) Alternative Parts (Cross-Reference): IS62WV25616DBLL-45BL I-TR; IS62WV25616DBLL-45BI ; IS62WV25616DBLL-45BL I; M68AW256MN70ZB1T; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772034-CY62147EV30LL -45B2XA Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-VFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.2 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 45ns Part Status: Obsolete(EOL) Family Name: CY62147EV30LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 48-VFBGA (6x8) Alternative Parts (Cross-Reference): IS62WV25616DBLL-45BL I-TR; IS62WV25616DBLL-45BI ; IS62WV25616DBLL-45BL I; M68AW256MN70ZB1T; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62147EV30LL-45B2XA - 772034-CY62147EV30LL-45B2XA - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62147EV30LL-45B2XA
772034-CY62147EV30LL-45B2XA
Memory - SRAM - CY62147EV30LL-45B2XA 772034-CY62147EV30LL-45B2XA
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772034-CY62147EV30LL -45B2XA Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-VFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.2 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 45ns Part Status: Obsolete(EOL) Family Name: CY62147EV30LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 48-VFBGA (6x8) Alternative Parts (Cross-Reference): IS62WV25616DBLL-45BL I-TR; IS62WV25616DBLL-45BI ; IS62WV25616DBLL-45BL I; M68AW256MN70ZB1T; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772034-CY62147EV30LL-45B2XA
Series: MoBL
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-VFBGA
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.2 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 45ns
Part Status: Obsolete(EOL)
Family Name: CY62147EV30LL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 48-VFBGA (6x8)
Alternative Parts (Cross-Reference): IS62WV25616DBLL-45BLI-TR; IS62WV25616DBLL-45BI; IS62WV25616DBLL-45BLI; M68AW256MN70ZB1T;
Introduction Date: October 10, 2001
ECCN: 3A991.b.2.a
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY62147EV30LL-45B2XA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62147EV30LL-45B2XA
Integrated Circuits (ICs) - Memory CY62147EV30LL-45B2XA
IC SRAM 4MBIT PARALLEL 48VFBGA

IC SRAM 4MBIT PARALLEL 48VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 772034-CY62147EV30LL-45B2XA CY62147EV30LL-45B2XA
Product Name Memory - SRAM - CY62147EV30LL-45B2XA Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns
Cycle Time 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71T75802S150BG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.8 ns
Density 18000 kbits
View Details