Cypress Semiconductor Corp. Memory - SRAM - CY62147EV18LL-55BVXI CY62147EV18LL-55BVXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050603-CY62147EV18LL -55BVXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (6x8) Supply Voltage - Operating: 1.65 V to 2.25 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050603-CY62147EV18LL -55BVXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (6x8) Supply Voltage - Operating: 1.65 V to 2.25 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62147EV18LL-55BVXI - 050603-CY62147EV18LL-55BVXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62147EV18LL-55BVXI
050603-CY62147EV18LL-55BVXI
Memory - SRAM - CY62147EV18LL-55BVXI 050603-CY62147EV18LL-55BVXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050603-CY62147EV18LL -55BVXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (6x8) Supply Voltage - Operating: 1.65 V to 2.25 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050603-CY62147EV18LL-55BVXI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 55ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VFBGA (6x8)
Supply Voltage - Operating: 1.65 V to 2.25 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 48VFBGA

IC SRAM 4MBIT PARALLEL 48VFBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY62147EV18LL-55BVXI
Integrated Circuits (ICs) - Memory - Memory CY62147EV18LL-55BVXI
IC SRAM 4MBIT PARALLEL 48VFBGA

IC SRAM 4MBIT PARALLEL 48VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 050603-CY62147EV18LL-55BVXI CY62147EV18LL-55BVXI CY62147EV18LL-55BVXI
Product Name Memory - SRAM - CY62147EV18LL-55BVXI Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM - Asynchronous; SRAM Chip Volatile; SRAM Chip
Access Time 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-VFBGA (6x8) 48-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 5962-8670302FA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 35 ns
Density 0 kbits
View Details
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details