Cypress Semiconductor Corp. Memory - SRAM - CY62147DV30LL-70BVXA CY62147DV30LL-70BVXA

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772033-CY62147DV30LL -70BVXA Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-VFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.2 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: CY62147DV30LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-VFBGA (6x8) Alternative Parts (Cross-Reference): N04L63W1AB27IT; N04L163WC1AB-70I; N04L63W1AB7I; N04L63W1AB27I; Introduction Date: June 11, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772033-CY62147DV30LL -70BVXA Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-VFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.2 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: CY62147DV30LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-VFBGA (6x8) Alternative Parts (Cross-Reference): N04L63W1AB27IT; N04L163WC1AB-70I; N04L63W1AB7I; N04L63W1AB27I; Introduction Date: June 11, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62147DV30LL-70BVXA - 772033-CY62147DV30LL-70BVXA - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62147DV30LL-70BVXA
772033-CY62147DV30LL-70BVXA
Memory - SRAM - CY62147DV30LL-70BVXA 772033-CY62147DV30LL-70BVXA
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772033-CY62147DV30LL -70BVXA Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-VFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.2 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: CY62147DV30LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-VFBGA (6x8) Alternative Parts (Cross-Reference): N04L63W1AB27IT; N04L163WC1AB-70I; N04L63W1AB7I; N04L63W1AB27I; Introduction Date: June 11, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772033-CY62147DV30LL-70BVXA
Series: MoBL
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-VFBGA
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.2 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: CY62147DV30LL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 48-VFBGA (6x8)
Alternative Parts (Cross-Reference): N04L63W1AB27IT; N04L163WC1AB-70I; N04L63W1AB7I; N04L63W1AB27I;
Introduction Date: June 11, 2003
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY62147DV30LL-70BVXA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62147DV30LL-70BVXA
Integrated Circuits (ICs) - Memory CY62147DV30LL-70BVXA
IC SRAM 4MBIT PARALLEL 48VFBGA

IC SRAM 4MBIT PARALLEL 48VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 772033-CY62147DV30LL-70BVXA CY62147DV30LL-70BVXA
Product Name Memory - SRAM - CY62147DV30LL-70BVXA Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 70 ns 70 ns
Cycle Time 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memories - nvSRAM (non-volatile SRAM) - CY14V116G7-BZ30XI - CY14V116G7-BZ30XI - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
4 suppliers
Memory - 27S185ADM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers