Cypress Semiconductor Corp. Memory - SRAM - CY62146EV30LL-45BVXIT CY62146EV30LL-45BVXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916321-CY62146EV30LL -45BVXIT Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 48-VFBGA (6x8) Package: 48-VFBGA Package: Reel - TR Mounting: Surface Mount Family Name: CY62146 Categories: Integrated Circuits (ICs) Case / Package: 48-VFBGA (6x8) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 428-4037-2, CY62146EV30LL-45BVXI T-ND, 428-4037-6, 428-4037-1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916321-CY62146EV30LL -45BVXIT Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 48-VFBGA (6x8) Package: 48-VFBGA Package: Reel - TR Mounting: Surface Mount Family Name: CY62146 Categories: Integrated Circuits (ICs) Case / Package: 48-VFBGA (6x8) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 428-4037-2, CY62146EV30LL-45BVXI T-ND, 428-4037-6, 428-4037-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62146EV30LL-45BVXIT - 916321-CY62146EV30LL-45BVXIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62146EV30LL-45BVXIT
916321-CY62146EV30LL-45BVXIT
Memory - SRAM - CY62146EV30LL-45BVXIT 916321-CY62146EV30LL-45BVXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916321-CY62146EV30LL -45BVXIT Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 48-VFBGA (6x8) Package: 48-VFBGA Package: Reel - TR Mounting: Surface Mount Family Name: CY62146 Categories: Integrated Circuits (ICs) Case / Package: 48-VFBGA (6x8) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 428-4037-2, CY62146EV30LL-45BVXI T-ND, 428-4037-6, 428-4037-1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916321-CY62146EV30LL-45BVXIT
Series: MoBL®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 48-VFBGA (6x8)
Package: 48-VFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CY62146
Categories: Integrated Circuits (ICs)
Case / Package: 48-VFBGA (6x8)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 428-4037-2, CY62146EV30LL-45BVXIT-ND, 428-4037-6, 428-4037-1

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY62146EV30LL-45BVXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62146EV30LL-45BVXIT
Integrated Circuits (ICs) - Memory CY62146EV30LL-45BVXIT
IC SRAM 4MBIT PARALLEL 48VFBGA

IC SRAM 4MBIT PARALLEL 48VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916321-CY62146EV30LL-45BVXIT CY62146EV30LL-45BVXIT
Product Name Memory - SRAM - CY62146EV30LL-45BVXIT Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-VFBGA (6x8) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - DP8422AV-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory - 71V3557S75PFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 7.5 ns
Density 4500 kbits
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY14E256L-SZ25XCT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
3 suppliers