Cypress Semiconductor Corp. Memory - SRAM - CY62146ESL-45ZSXI CY62146ESL-45ZSXI

Description
Standard SRAM, 256KX16, 45ns, CMOS, PDSO44
Request a Quote Datasheet
Description
Standard SRAM, 256KX16, 45ns, CMOS, PDSO44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY62146ESL-45ZSXI - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 256KX16, 45ns, CMOS, PDSO44

Standard SRAM, 256KX16, 45ns, CMOS, PDSO44

Supplier's Site Datasheet
Memory - SRAM - CY62146ESL-45ZSXI - 772029-CY62146ESL-45ZSXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62146ESL-45ZSXI
772029-CY62146ESL-45ZSXI
Memory - SRAM - CY62146ESL-45ZSXI 772029-CY62146ESL-45ZSXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772029-CY62146ESL-45 ZSXI Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.2 V ~ 3.6 V, 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 45ns Family Name: CY62146ESL Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): R1RP0416DSB-0PI; K6R4016C1C-TC20; K6R4016C1C-UC20; IS64C25616AS-25TLA3; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772029-CY62146ESL-45ZSXI
Series: MoBL
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.2 V ~ 3.6 V, 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 45ns
Family Name: CY62146ESL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP II
Alternative Parts (Cross-Reference): R1RP0416DSB-0PI; K6R4016C1C-TC20; K6R4016C1C-UC20; IS64C25616AS-25TLA3;
Introduction Date: October 10, 2001
ECCN: 3A991.b.2.a
Country of Origin: Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC - 48873258 - Radwell International
Willingboro, NJ, United States
Memory IC
48873258
Memory IC 48873258
STANDARD SRAM, 256KX16, 45NS, CMOS, TSSOP2-44, IND TEMP. FREE 2 YEAR RADWELL WARRANTY

STANDARD SRAM, 256KX16, 45NS, CMOS, TSSOP2-44, IND TEMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Memory - CY62146ESL-45ZSXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62146ESL-45ZSXI
Integrated Circuits (ICs) - Memory CY62146ESL-45ZSXI
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CY62146ESL-45ZSXI 772029-CY62146ESL-45ZSXI 48873258 CY62146ESL-45ZSXI
Product Name Memory - SRAM - CY62146ESL-45ZSXI Memory IC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type SOP; TSOP; PG-TSOP-44
Access Time 45 ns 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - 71T75802S100PF - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 18000 kbits
View Details
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details