Cypress Semiconductor Corp. Memory - RAM - CY62138FV30LL-45ZAXIT CY62138FV30LL-45ZAXIT

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967185-CY62138FV30LL -45ZAXIT Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3 V Memory Type: RAM, SDR, SRAM - Asynchronous Memory Size: 256 kB Interface: Parallel Access Time: 45 ns Density: 2 Mb Number of Words: 256000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: RAM Case / Package: TFSOP Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.2 V Nominal Supply Current: 18 mA Address Bus Width: 18 b
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967185-CY62138FV30LL -45ZAXIT Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3 V Memory Type: RAM, SDR, SRAM - Asynchronous Memory Size: 256 kB Interface: Parallel Access Time: 45 ns Density: 2 Mb Number of Words: 256000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: RAM Case / Package: TFSOP Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.2 V Nominal Supply Current: 18 mA Address Bus Width: 18 b
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY62138FV30LL-45ZAXIT - 967185-CY62138FV30LL-45ZAXIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY62138FV30LL-45ZAXIT
967185-CY62138FV30LL-45ZAXIT
Memory - RAM - CY62138FV30LL-45ZAXIT 967185-CY62138FV30LL-45ZAXIT
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967185-CY62138FV30LL -45ZAXIT Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3 V Memory Type: RAM, SDR, SRAM - Asynchronous Memory Size: 256 kB Interface: Parallel Access Time: 45 ns Density: 2 Mb Number of Words: 256000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: RAM Case / Package: TFSOP Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.2 V Nominal Supply Current: 18 mA Address Bus Width: 18 b

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967185-CY62138FV30LL-45ZAXIT
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 3 V
Memory Type: RAM, SDR, SRAM - Asynchronous
Memory Size: 256 kB
Interface: Parallel
Access Time: 45 ns
Density: 2 Mb
Number of Words: 256000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 32
Categories: RAM
Case / Package: TFSOP
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.2 V
Nominal Supply Current: 18 mA
Address Bus Width: 18 b

Buy Now
Standard SRAM, 256KX8, 45ns, CMOS, PDSO32

Standard SRAM, 256KX8, 45ns, CMOS, PDSO32

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - CY62138FV30LL-45ZAXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62138FV30LL-45ZAXIT
Integrated Circuits (ICs) - Memory CY62138FV30LL-45ZAXIT
IC SRAM 2MBIT PARALLEL 32STSOP

IC SRAM 2MBIT PARALLEL 32STSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 967185-CY62138FV30LL-45ZAXIT CY62138FV30LL-45ZAXIT CY62138FV30LL-45ZAXIT
Product Name Memory - RAM - CY62138FV30LL-45ZAXIT Integrated Circuits (ICs) - Memory
Memory Category RAM, SDR, SRAM - Asynchronous SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits
Package Type SOP; TFSOP SOP; TSOP; PG-TSOP-32
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
Memory - 16-3508-02-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 27C256-20/P230 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details