Cypress Semiconductor Corp. Memory - SRAM - CY62138FV30LL-45BVXIT CY62138FV30LL-45BVXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772028-CY62138FV30LL -45BVXIT Series: MoBL Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 36-VFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.2 V ~ 3.6 V Memory Type: Volatile Memory Size: 2Mb (256K x 8) Access Time: 45ns Family Name: CY62138FV30LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 36-VFBGA (6x8) Alternative Parts (Cross-Reference): IS62LV2568LL-70BI; LP62S2048AU-70LLT; UT62L2568BS-70LL; IS62LV2568LL-70BLI; Introduction Date: June 11, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772028-CY62138FV30LL -45BVXIT Series: MoBL Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 36-VFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.2 V ~ 3.6 V Memory Type: Volatile Memory Size: 2Mb (256K x 8) Access Time: 45ns Family Name: CY62138FV30LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 36-VFBGA (6x8) Alternative Parts (Cross-Reference): IS62LV2568LL-70BI; LP62S2048AU-70LLT; UT62L2568BS-70LL; IS62LV2568LL-70BLI; Introduction Date: June 11, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62138FV30LL-45BVXIT - 772028-CY62138FV30LL-45BVXIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62138FV30LL-45BVXIT
772028-CY62138FV30LL-45BVXIT
Memory - SRAM - CY62138FV30LL-45BVXIT 772028-CY62138FV30LL-45BVXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772028-CY62138FV30LL -45BVXIT Series: MoBL Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 36-VFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.2 V ~ 3.6 V Memory Type: Volatile Memory Size: 2Mb (256K x 8) Access Time: 45ns Family Name: CY62138FV30LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 36-VFBGA (6x8) Alternative Parts (Cross-Reference): IS62LV2568LL-70BI; LP62S2048AU-70LLT; UT62L2568BS-70LL; IS62LV2568LL-70BLI; Introduction Date: June 11, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772028-CY62138FV30LL-45BVXIT
Series: MoBL
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 36-VFBGA
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.2 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 45ns
Family Name: CY62138FV30LL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 36-VFBGA (6x8)
Alternative Parts (Cross-Reference): IS62LV2568LL-70BI; LP62S2048AU-70LLT; UT62L2568BS-70LL; IS62LV2568LL-70BLI;
Introduction Date: June 11, 2003
ECCN: 3A991.b.2.a
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY62138FV30LL-45BVXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62138FV30LL-45BVXIT
Integrated Circuits (ICs) - Memory CY62138FV30LL-45BVXIT
IC SRAM 2MBIT PARALLEL 36VFBGA

IC SRAM 2MBIT PARALLEL 36VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 772028-CY62138FV30LL-45BVXIT CY62138FV30LL-45BVXIT
Product Name Memory - SRAM - CY62138FV30LL-45BVXIT Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns
Cycle Time 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
 - CG7740AA - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Package Type SOP; TSOP; TSOP II-44
View Details