Cypress Semiconductor Corp. Memory - RAM - CY62138FV30LL-45BVXI CY62138FV30LL-45BVXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164322-CY62138FV30L L-45BVXI Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 36-VFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.2 V ~ 3.6 V Memory Type: Volatile Memory Size: 2Mb (256K x 8) Access Time: 45ns Family Name: CY62138FV30LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 36-VFBGA (6x8) Alternative Parts (Cross-Reference): IS62LV2568LL-70BLI; IS62LV2568LL-70BI; UT62L2568BS-100LL; Introduction Date: June 11, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164322-CY62138FV30L L-45BVXI Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 36-VFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.2 V ~ 3.6 V Memory Type: Volatile Memory Size: 2Mb (256K x 8) Access Time: 45ns Family Name: CY62138FV30LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 36-VFBGA (6x8) Alternative Parts (Cross-Reference): IS62LV2568LL-70BLI; IS62LV2568LL-70BI; UT62L2568BS-100LL; Introduction Date: June 11, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY62138FV30LL-45BVXI - 1164322-CY62138FV30LL-45BVXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY62138FV30LL-45BVXI
1164322-CY62138FV30LL-45BVXI
Memory - RAM - CY62138FV30LL-45BVXI 1164322-CY62138FV30LL-45BVXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164322-CY62138FV30L L-45BVXI Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 36-VFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.2 V ~ 3.6 V Memory Type: Volatile Memory Size: 2Mb (256K x 8) Access Time: 45ns Family Name: CY62138FV30LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 36-VFBGA (6x8) Alternative Parts (Cross-Reference): IS62LV2568LL-70BLI; IS62LV2568LL-70BI; UT62L2568BS-100LL; Introduction Date: June 11, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164322-CY62138FV30LL-45BVXI
Series: MoBL
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 36-VFBGA
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.2 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 45ns
Family Name: CY62138FV30LL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 36-VFBGA (6x8)
Alternative Parts (Cross-Reference): IS62LV2568LL-70BLI; IS62LV2568LL-70BI; UT62L2568BS-100LL;
Introduction Date: June 11, 2003
ECCN: 3A991.b.2.a
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY62138FV30LL-45BVXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY62138FV30LL-45BVXI
Integrated Circuits (ICs) - Memory - Memory CY62138FV30LL-45BVXI
IC SRAM 2MBIT PARALLEL 36VFBGA

IC SRAM 2MBIT PARALLEL 36VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1164322-CY62138FV30LL-45BVXI CY62138FV30LL-45BVXI
Product Name Memory - RAM - CY62138FV30LL-45BVXI Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 45 ns
Cycle Time 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71T75602S133BGGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.2 ns
Density 18000 kbits
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory IC and Storage Component - 774-CY62127DV30LL-70ZI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 70 ns
Cycle Time 70 ns
View Details