Cypress Semiconductor Corp. Memory - CY62136VLL-55ZI CY62136VLL-55ZI

Description
SLOW 3.0V SUPER LOW POWER 128K X 16 SRAM
Request a Quote
Description
SLOW 3.0V SUPER LOW POWER 128K X 16 SRAM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY62136VLL-55ZI is a 2-Mbit (128K x 16) static RAM from Quarktwin Technology Ltd., designed for high-performance applications. It operates at a speed of 55 ns and supports a wide voltage range of 2.7V to 3.6V. The device is suitable for industrial temperature ranges from -40°C to 85°C and automotive applications up to 125°C. This SRAM features ultra-low active and standby power consumption, making it ideal for battery-operated devices. It includes automatic power-down capabilities that reduce power usage by 99% when not in active use. The memory is TTL-compatible and offers easy expansion through Chip Enable (CE) and Output Enable (OE) functionalities. The CY62136VLL-55ZI is available in both Pb-free and non Pb-free options, packaged in a 44-pin TSOP II configuration. Its design is optimized for speed and power efficiency, making it a suitable choice for portable applications such as cellular phones and other devices requiring low power consumption.

Datasheet Summary
Powered by GS/AI

The CY62136VLL-55ZI is a 2-Mbit (128K x 16) static RAM from Quarktwin Technology Ltd., designed for high-performance applications. It operates at a speed of 55 ns and supports a wide voltage range of 2.7V to 3.6V. The device is suitable for industrial temperature ranges from -40°C to 85°C and automotive applications up to 125°C. This SRAM features ultra-low active and standby power consumption, making it ideal for battery-operated devices. It includes automatic power-down capabilities that reduce power usage by 99% when not in active use. The memory is TTL-compatible and offers easy expansion through Chip Enable (CE) and Output Enable (OE) functionalities. The CY62136VLL-55ZI is available in both Pb-free and non Pb-free options, packaged in a 44-pin TSOP II configuration. Its design is optimized for speed and power efficiency, making it a suitable choice for portable applications such as cellular phones and other devices requiring low power consumption.

Suppliers

Company
Product
Description
Supplier Links
 - CY62136VLL-55ZI - Rochester Electronics
Newburyport, MA, United States
SLOW 3.0V SUPER LOW POWER 128K X 16 SRAM

SLOW 3.0V SUPER LOW POWER 128K X 16 SRAM

Supplier's Site Datasheet
Memory - CY62136VLL-55ZI - 1164308-CY62136VLL-55ZI - Win Source Electronics
Laguna Hills, CA, United States
Memory - CY62136VLL-55ZI
1164308-CY62136VLL-55ZI
Memory - CY62136VLL-55ZI 1164308-CY62136VLL-55ZI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164308-CY62136VLL-5 5ZI Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164308-CY62136VLL-55ZI
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Memory - CY62136VLL-55ZI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 44-TSOP II

SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 44-TSOP II

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY62136VLL-55ZI 1164308-CY62136VLL-55ZI CY62136VLL-55ZI
Product Name Memory - CY62136VLL-55ZI Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Package Type SOP; TSOP; TSOP44 44-TSOP (0.400\", 10.16mm Width)
Access Time 55 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - CY14B116L-ZS25XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
4 suppliers
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details