Cypress Semiconductor Corp. Memory - SRAM - CY62128EV30LL-45ZAXI CY62128EV30LL-45ZAXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013477-CY62128EV30LL -45ZAXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 45ns Family Name: CY62128EV30LL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-sTSOP Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): CY62128EV30LL-45ZAXA T ; CY62128EV30LL-45ZAXA ; K6F1008U2C-YF70; IS65WV1288DBLL-45HLA 3; Introduction Date: June 11, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013477-CY62128EV30LL -45ZAXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 45ns Family Name: CY62128EV30LL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-sTSOP Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): CY62128EV30LL-45ZAXA T ; CY62128EV30LL-45ZAXA ; K6F1008U2C-YF70; IS65WV1288DBLL-45HLA 3; Introduction Date: June 11, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62128EV30LL-45ZAXI - 013477-CY62128EV30LL-45ZAXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62128EV30LL-45ZAXI
013477-CY62128EV30LL-45ZAXI
Memory - SRAM - CY62128EV30LL-45ZAXI 013477-CY62128EV30LL-45ZAXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013477-CY62128EV30LL -45ZAXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 45ns Family Name: CY62128EV30LL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-sTSOP Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): CY62128EV30LL-45ZAXA T ; CY62128EV30LL-45ZAXA ; K6F1008U2C-YF70; IS65WV1288DBLL-45HLA 3; Introduction Date: June 11, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013477-CY62128EV30LL-45ZAXI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 45ns
Family Name: CY62128EV30LL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-sTSOP
Supply Voltage - Operating: 2.2 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): CY62128EV30LL-45ZAXAT ; CY62128EV30LL-45ZAXA; K6F1008U2C-YF70; IS65WV1288DBLL-45HLA3;
Introduction Date: June 11, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY62128EV30LL-45ZAXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY62128EV30LL-45ZAXI
Integrated Circuits (ICs) - Memory - Memory CY62128EV30LL-45ZAXI
STANDARD SRAM, 128KX8, 45NS, CMO

STANDARD SRAM, 128KX8, 45NS, CMO

Supplier's Site
Memory Board - 108827485 - Radwell International
Willingboro, NJ, United States
Memory Board
108827485
Memory Board 108827485
SRAM, 1MBIT, 128K X 8BIT, 45NS, STSOP-32, MEMORY SIZE:1MBIT, SRAM MEMORY CONFIGURATION:128K X 8BIT, SUPPLY VOLTAGE RANGE:2.2V TO 3.6V, MEMORY CASE STYLE:STSOP, NO. OF PINS:32PINS, ACCESS TIME:45NS, OPERATING TEMPERATURE MIN:-40¦C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SRAM, 1MBIT, 128K X 8BIT, 45NS, STSOP-32, MEMORY SIZE:1MBIT, SRAM MEMORY CONFIGURATION:128K X 8BIT, SUPPLY VOLTAGE RANGE:2.2V TO 3.6V, MEMORY CASE STYLE:STSOP, NO. OF PINS:32PINS, ACCESS TIME:45NS, OPERATING TEMPERATURE MIN:-40¦C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
STANDARD SRAM, 128KX8, 45NS, CMO

STANDARD SRAM, 128KX8, 45NS, CMO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 013477-CY62128EV30LL-45ZAXI CY62128EV30LL-45ZAXI 108827485 CY62128EV30LL-45ZAXI
Product Name Memory - SRAM - CY62128EV30LL-45ZAXI Integrated Circuits (ICs) - Memory - Memory Memory Board Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM - Asynchronous; SRAM Chip
Access Time 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 32-sTSOP 32-TFSOP (0.465", 11.80mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CG7599AA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Density 18000 kbits
View Details
4 suppliers
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details