Cypress Semiconductor Corp. Memory - SRAM - CY62128EV30LL-45SXI CY62128EV30LL-45SXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013476-CY62128EV30LL -45SXI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SOIC Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013476-CY62128EV30LL -45SXI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SOIC Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62128EV30LL-45SXI - 013476-CY62128EV30LL-45SXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62128EV30LL-45SXI
013476-CY62128EV30LL-45SXI
Memory - SRAM - CY62128EV30LL-45SXI 013476-CY62128EV30LL-45SXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013476-CY62128EV30LL -45SXI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SOIC Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013476-CY62128EV30LL-45SXI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-SOIC
Supply Voltage - Operating: 2.2 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC - 32281070 - Radwell International
Willingboro, NJ, United States
Memory IC
32281070
Memory IC 32281070
STANDARD SRAM, 128KX8, 45NS, CMOS, IND TEMP, LOW LOW POWER, SOIC-32. FREE 2 YEAR RADWELL WARRANTY

STANDARD SRAM, 128KX8, 45NS, CMOS, IND TEMP, LOW LOW POWER, SOIC-32. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY62128EV30LL-45SXI
Integrated Circuits (ICs) - Memory - Memory CY62128EV30LL-45SXI
SRAM - ASYNCHRONOUS MEMORY IC 1M

SRAM - ASYNCHRONOUS MEMORY IC 1M

Supplier's Site
SRAM - ASYNCHRONOUS MEMORY IC 1M

SRAM - ASYNCHRONOUS MEMORY IC 1M

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 013476-CY62128EV30LL-45SXI 32281070 CY62128EV30LL-45SXI CY62128EV30LL-45SXI
Product Name Memory - SRAM - CY62128EV30LL-45SXI Memory IC Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM - Asynchronous; SRAM Chip
Access Time 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY14B256K-SP45XIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details
3 suppliers
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details