Cypress Semiconductor Corp. Memory - SRAM - CY62128ELL-55SXE CY62128ELL-55SXE

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867590-CY62128ELL-55 SXE Series: MoBL® Operating Temperature Range: -40°C ~ 125°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-SOIC Package: 32-SOIC (0.445", 11.30mm Width) Package: Tube Mounting: Surface Mount Family Name: CY62128 Categories: Integrated Circuits (ICs) Case / Package: 32-SOIC ECCN: 3A991B2B Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 125 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: CY62128ELL55SXE, 2015-CY62128ELL-55SX E, 428-4484, CY62128ELL-55SXE-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867590-CY62128ELL-55 SXE Series: MoBL® Operating Temperature Range: -40°C ~ 125°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-SOIC Package: 32-SOIC (0.445", 11.30mm Width) Package: Tube Mounting: Surface Mount Family Name: CY62128 Categories: Integrated Circuits (ICs) Case / Package: 32-SOIC ECCN: 3A991B2B Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 125 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: CY62128ELL55SXE, 2015-CY62128ELL-55SX E, 428-4484, CY62128ELL-55SXE-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62128ELL-55SXE - 867590-CY62128ELL-55SXE - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62128ELL-55SXE
867590-CY62128ELL-55SXE
Memory - SRAM - CY62128ELL-55SXE 867590-CY62128ELL-55SXE
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867590-CY62128ELL-55 SXE Series: MoBL® Operating Temperature Range: -40°C ~ 125°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-SOIC Package: 32-SOIC (0.445", 11.30mm Width) Package: Tube Mounting: Surface Mount Family Name: CY62128 Categories: Integrated Circuits (ICs) Case / Package: 32-SOIC ECCN: 3A991B2B Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 125 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: CY62128ELL55SXE, 2015-CY62128ELL-55SX E, 428-4484, CY62128ELL-55SXE-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867590-CY62128ELL-55SXE
Series: MoBL®
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-SOIC
Package: 32-SOIC (0.445", 11.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CY62128
Categories: Integrated Circuits (ICs)
Case / Package: 32-SOIC
ECCN: 3A991B2B
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 125
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: CY62128ELL55SXE, 2015-CY62128ELL-55SXE, 428-4484, CY62128ELL-55SXE-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY62128ELL-55SXE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62128ELL-55SXE
Integrated Circuits (ICs) - Memory CY62128ELL-55SXE
IC SRAM 1MBIT PARALLEL 32SOIC

IC SRAM 1MBIT PARALLEL 32SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 867590-CY62128ELL-55SXE CY62128ELL-55SXE
Product Name Memory - SRAM - CY62128ELL-55SXE Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; 32-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
 - 93L422DM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Memory - CY14E256L-SZ25XCT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
3 suppliers
Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details