Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory CY62128DV30LL-70ZXIT

Description
Standard SRAM, 128KX8, 70ns, CMOS, PDSO32
Request a Quote Datasheet
Description
Standard SRAM, 128KX8, 70ns, CMOS, PDSO32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY62128DV30LL-70ZXIT - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 128KX8, 70ns, CMOS, PDSO32

Standard SRAM, 128KX8, 70ns, CMOS, PDSO32

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1187653-CY62128DV30LL-70ZXIT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1187653-CY62128DV30LL-70ZXIT
Integrated Circuits (ICs) - Memory 1187653-CY62128DV30LL-70ZXIT
Win Source Part Number: 1187653-CY62128DV30L L-70ZXIT Category: Integrated Circuits (ICs)>Memory Series: MoBL® Package: Bulk Standard Package: 1,500 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 70 ns Voltage - Supply: 2.2V ~ 3.6V Package / Case: 32-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 32-TSOP I Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Alternative Parts (Cross-Reference): CY62128DV30LL70ZXIT; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY62128DV30LL-7 0ZXIT,CYPCYPCY62128D V30LL-70ZXIT RoHS Status: Not applicable

Win Source Part Number: 1187653-CY62128DV30LL-70ZXIT
Category: Integrated Circuits (ICs)>Memory
Series: MoBL®
Package: Bulk
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 70 ns
Voltage - Supply: 2.2V ~ 3.6V
Package / Case: 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 32-TSOP I
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): CY62128DV30LL70ZXIT;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Other Names: 2156-CY62128DV30LL-70ZXIT,CYPCYPCY62128DV30LL-70ZXIT
RoHS Status: Not applicable

Buy Now Datasheet
Memory - CY62128DV30LL-70ZXIT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 70 ns 32-TSOP I

SRAM - Asynchronous Memory IC 1Mbit Parallel 70 ns 32-TSOP I

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY62128DV30LL-70ZXIT 1187653-CY62128DV30LL-70ZXIT CY62128DV30LL-70ZXIT
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Logic Family CMOS
Package Type SOP; SSOP; TSSOP; TSSOP32 32-TFSOP (0.724\", 18.40mm Width)
Access Time 70 ns 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-CY14MB064Q2A-SXQTTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 24C01 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details