Cypress Semiconductor Corp. Memory - SRAM - CY62128DV30LL-70ZXI CY62128DV30LL-70ZXI

Description
Standard SRAM, 128KX8, 70ns PDSO32
Request a Quote Datasheet
Description
Standard SRAM, 128KX8, 70ns PDSO32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY62128DV30LL-70ZXI - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 128KX8, 70ns PDSO32

Standard SRAM, 128KX8, 70ns PDSO32

Supplier's Site Datasheet
Memory - SRAM - CY62128DV30LL-70ZXI - 050598-CY62128DV30LL-70ZXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62128DV30LL-70ZXI
050598-CY62128DV30LL-70ZXI
Memory - SRAM - CY62128DV30LL-70ZXI 050598-CY62128DV30LL-70ZXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050598-CY62128DV30LL -70ZXI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TSOP I Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050598-CY62128DV30LL-70ZXI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TSOP I
Supply Voltage - Operating: 2.2 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY62128DV30LL-70ZXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62128DV30LL-70ZXI
Integrated Circuits (ICs) - Memory CY62128DV30LL-70ZXI
IC SRAM 1MBIT PARALLEL 32TSOP I

IC SRAM 1MBIT PARALLEL 32TSOP I

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY62128DV30LL-70ZXI 050598-CY62128DV30LL-70ZXI CY62128DV30LL-70ZXI
Product Name Memory - SRAM - CY62128DV30LL-70ZXI Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Package Type SOP; SSOP; TSSOP; TSSOP32 SOP; 32-TSOP I
Access Time 70 ns 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - 9021932 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers