Cypress Semiconductor Corp. Memory - SRAM - CY62128DV30LL-70ZI CY62128DV30LL-70ZI

Description
Standard SRAM, 128KX8, 70ns, CMOS, PDSO32
Request a Quote Datasheet
Description
Standard SRAM, 128KX8, 70ns, CMOS, PDSO32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY62128DV30LL-70ZI - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 128KX8, 70ns, CMOS, PDSO32

Standard SRAM, 128KX8, 70ns, CMOS, PDSO32

Supplier's Site Datasheet
Memory - SRAM - CY62128DV30LL-70ZI - 203051-CY62128DV30LL-70ZI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62128DV30LL-70ZI
203051-CY62128DV30LL-70ZI
Memory - SRAM - CY62128DV30LL-70ZI 203051-CY62128DV30LL-70ZI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203051-CY62128DV30LL -70ZI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TSOP I Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203051-CY62128DV30LL-70ZI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TSOP I
Supply Voltage - Operating: 2.2 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY62128DV30LL-70ZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY62128DV30LL-70ZI
Integrated Circuits (ICs) - Memory - Memory CY62128DV30LL-70ZI
IC SRAM 1MBIT PARALLEL 32TSOP I

IC SRAM 1MBIT PARALLEL 32TSOP I

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY62128DV30LL-70ZI 203051-CY62128DV30LL-70ZI CY62128DV30LL-70ZI
Product Name Memory - SRAM - CY62128DV30LL-70ZI Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type SOP; SSOP; TSSOP; TSSOP32 SOP; 32-TSOP I
Access Time 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8854102FA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 60 ns
Density 2 kbits
View Details
Memory IC and Storage Component - 736-DP8429D-80 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 9021931 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers