Cypress Semiconductor Corp. Memory - RAM - CY62128DV30LL-70SXI CY62128DV30LL-70SXI

Description
Standard SRAM, 128KX8, 70ns, CMOS, PDSO32
Request a Quote Datasheet
Description
Standard SRAM, 128KX8, 70ns, CMOS, PDSO32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY62128DV30LL-70SXI - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 128KX8, 70ns, CMOS, PDSO32

Standard SRAM, 128KX8, 70ns, CMOS, PDSO32

Supplier's Site Datasheet
Memory - RAM - CY62128DV30LL-70SXI - 1164296-CY62128DV30LL-70SXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY62128DV30LL-70SXI
1164296-CY62128DV30LL-70SXI
Memory - RAM - CY62128DV30LL-70SXI 1164296-CY62128DV30LL-70SXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164296-CY62128DV30L L-70SXI Series: MoBL Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-SOIC (0.445", 11.30mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.2 V ~ 3.6 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: CY62128DV30 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 32-SOIC Alternative Parts (Cross-Reference): K6X1008T2D-UB70; M68AW127BL10MC1; HY628100BLG-85; Introduction Date: August 27, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164296-CY62128DV30LL-70SXI
Series: MoBL
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-SOIC (0.445", 11.30mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.2 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: CY62128DV30
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 32-SOIC
Alternative Parts (Cross-Reference): K6X1008T2D-UB70; M68AW127BL10MC1; HY628100BLG-85;
Introduction Date: August 27, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY62128DV30LL-70SXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY62128DV30LL-70SXI
Integrated Circuits (ICs) - Memory - Memory CY62128DV30LL-70SXI
IC SRAM 1MBIT PARALLEL 32SOIC

IC SRAM 1MBIT PARALLEL 32SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY62128DV30LL-70SXI 1164296-CY62128DV30LL-70SXI CY62128DV30LL-70SXI
Product Name Memory - RAM - CY62128DV30LL-70SXI Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type SOP; SOP32 SOIC SOIC
Access Time 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3507-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71016S15PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details