Cypress Semiconductor Corp. Memory - SRAM - CY62128DV30LL-70SI CY62128DV30LL-70SI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080117-CY62128DV30LL -70SI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SOIC Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080117-CY62128DV30LL -70SI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SOIC Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62128DV30LL-70SI - 080117-CY62128DV30LL-70SI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62128DV30LL-70SI
080117-CY62128DV30LL-70SI
Memory - SRAM - CY62128DV30LL-70SI 080117-CY62128DV30LL-70SI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080117-CY62128DV30LL -70SI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SOIC Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080117-CY62128DV30LL-70SI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-SOIC
Supply Voltage - Operating: 2.2 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY62128DV30LL-70SI - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 128KX8, 70ns, CMOS, PDSO32

Standard SRAM, 128KX8, 70ns, CMOS, PDSO32

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY62128DV30LL-70SI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY62128DV30LL-70SI
Integrated Circuits (ICs) - Memory - Memory CY62128DV30LL-70SI
IC SRAM 1MBIT PARALLEL 32SOIC

IC SRAM 1MBIT PARALLEL 32SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 080117-CY62128DV30LL-70SI CY62128DV30LL-70SI CY62128DV30LL-70SI
Product Name Memory - SRAM - CY62128DV30LL-70SI Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 32-SOIC SOP; SOP32
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7164S25PDG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
Memory - 448-CY14B101LA-ZS45XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
5 suppliers
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details