Cypress Semiconductor Corp. Memory - RAM - CY62128BLL-70ZRXE CY62128BLL-70ZRXE

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164292-CY62128BLL-7 0ZRXE Series: MoBL Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: CY62128BLL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 32-TSOP I Alternative Parts (Cross-Reference): KM681000BLRI-7L; M68AW127BL10NK1T; M68AW127BL10NK1; Introduction Date: September 22, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164292-CY62128BLL-7 0ZRXE Series: MoBL Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: CY62128BLL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 32-TSOP I Alternative Parts (Cross-Reference): KM681000BLRI-7L; M68AW127BL10NK1T; M68AW127BL10NK1; Introduction Date: September 22, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY62128BLL-70ZRXE - 1164292-CY62128BLL-70ZRXE - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY62128BLL-70ZRXE
1164292-CY62128BLL-70ZRXE
Memory - RAM - CY62128BLL-70ZRXE 1164292-CY62128BLL-70ZRXE
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164292-CY62128BLL-7 0ZRXE Series: MoBL Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: CY62128BLL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 32-TSOP I Alternative Parts (Cross-Reference): KM681000BLRI-7L; M68AW127BL10NK1T; M68AW127BL10NK1; Introduction Date: September 22, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164292-CY62128BLL-70ZRXE
Series: MoBL
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 32-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: CY62128BLL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 32-TSOP I
Alternative Parts (Cross-Reference): KM681000BLRI-7L; M68AW127BL10NK1T; M68AW127BL10NK1;
Introduction Date: September 22, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY62128BLL-70ZRXE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62128BLL-70ZRXE
Integrated Circuits (ICs) - Memory CY62128BLL-70ZRXE
IC SRAM 1MBIT PARALLEL 32TSOP I

IC SRAM 1MBIT PARALLEL 32TSOP I

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1164292-CY62128BLL-70ZRXE CY62128BLL-70ZRXE
Product Name Memory - RAM - CY62128BLL-70ZRXE Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 70 ns 70 ns
Cycle Time 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S03/BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
2 suppliers
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
Memories - nvSRAM (non-volatile SRAM) - CY14E256Q5A-SXQT - CY14E256Q5A-SXQT - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 256 kbits
View Details
4 suppliers
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers