Cypress Semiconductor Corp. Memory - SRAM - CY621282BNLL-70SXE CY621282BNLL-70SXE

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916314-CY621282BNLL- 70SXE Series: MoBL® Operating Temperature Range: -40°C ~ 125°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOIC Package: Tube Package: 32-SOIC (0.445", 11.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY621282 Categories: Integrated Circuits (ICs) Case / Package: 32-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2832-CY621282BNLL-70 SXE, CY621282BNLL-70SXE-N D, -CY621282BNLL-70SXE, 428-4483
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916314-CY621282BNLL- 70SXE Series: MoBL® Operating Temperature Range: -40°C ~ 125°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOIC Package: Tube Package: 32-SOIC (0.445", 11.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY621282 Categories: Integrated Circuits (ICs) Case / Package: 32-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2832-CY621282BNLL-70 SXE, CY621282BNLL-70SXE-N D, -CY621282BNLL-70SXE, 428-4483
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY621282BNLL-70SXE - 916314-CY621282BNLL-70SXE - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY621282BNLL-70SXE
916314-CY621282BNLL-70SXE
Memory - SRAM - CY621282BNLL-70SXE 916314-CY621282BNLL-70SXE
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916314-CY621282BNLL- 70SXE Series: MoBL® Operating Temperature Range: -40°C ~ 125°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOIC Package: Tube Package: 32-SOIC (0.445", 11.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY621282 Categories: Integrated Circuits (ICs) Case / Package: 32-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2832-CY621282BNLL-70 SXE, CY621282BNLL-70SXE-N D, -CY621282BNLL-70SXE, 428-4483

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916314-CY621282BNLL-70SXE
Series: MoBL®
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOIC
Package: Tube
Package: 32-SOIC (0.445", 11.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY621282
Categories: Integrated Circuits (ICs)
Case / Package: 32-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 2832-CY621282BNLL-70SXE, CY621282BNLL-70SXE-ND, -CY621282BNLL-70SXE, 428-4483

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY621282BNLL-70SXE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY621282BNLL-70SXE
Integrated Circuits (ICs) - Memory - Memory CY621282BNLL-70SXE
IC SRAM 1MBIT PARALLEL 32SOIC

IC SRAM 1MBIT PARALLEL 32SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916314-CY621282BNLL-70SXE CY621282BNLL-70SXE
Product Name Memory - SRAM - CY621282BNLL-70SXE Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 32-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - PAL16H2AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory IC and Storage Component - 774-CY14E256LA-SZ45XIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVSRAM; Non-Volatile; SRAM Chip
Access Time 45 ns
Cycle Time 45 ns
View Details
5 suppliers
Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details