Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991301-CY62127DV30LL
Number of Ports: 1
Mounting: SMD (SMT)
Access Time: 55 ns
Density: 1 Mb
Number of Words: 64000
Sync/Async: Asynchronous
Word Size: 16 b
Number of Pins: 44
Categories: OEM Parts(C-E)
Case / Package: TSOP
Alternative Parts (Cross-Reference): CY62127DV30LL-55ZITC
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.2 V
Nominal Supply Current: 10 mA
Address Bus Width: 16 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 991301-CY62127DV30LL-55ZIT |
| Product Name | OEM Parts - OEM Parts (C - E) - CY62127DV30LL-55ZIT |